Wurth Electronics ICS, Inc. Fixed Inductors - 74458010 74458010

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130019-74458010 Packaging: Cut Tape (CT) Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 10μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 10A Frequency - Self Resonant: 20MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 31mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.280" (7.11mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.730" L x 0.600" W (18.54mm x 15.24mm) Current Rating (Amps): 4.3A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130019-74458010 Packaging: Cut Tape (CT) Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 10μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 10A Frequency - Self Resonant: 20MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 31mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.280" (7.11mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.730" L x 0.600" W (18.54mm x 15.24mm) Current Rating (Amps): 4.3A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74458010
1130019-74458010
Fixed Inductors - 74458010 1130019-74458010
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130019-74458010 Packaging: Cut Tape (CT) Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 10μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 10A Frequency - Self Resonant: 20MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 31mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.280" (7.11mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.730" L x 0.600" W (18.54mm x 15.24mm) Current Rating (Amps): 4.3A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130019-74458010
Packaging: Cut Tape (CT)
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 10μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 10A
Frequency - Self Resonant: 20MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 31mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.280" (7.11mm)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.730" L x 0.600" W (18.54mm x 15.24mm)
Current Rating (Amps): 4.3A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130019-74458010
Product Name Fixed Inductors - 74458010
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-68N 0402CS-68NXJRW , 0402CS-68NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 2-2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0024 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5719-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details