Wurth Electronics ICS, Inc. Fixed Inductors - 74457147 74457147

Description
Manufacturer: Würth Elektronik Win Source Part Number: 811281-74457147 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 47μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 5A Frequency - Self Resonant: 9.2MHz DC Resistance (DCR): 109mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 7.80mm Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.8A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 811281-74457147 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 47μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 5A Frequency - Self Resonant: 9.2MHz DC Resistance (DCR): 109mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 7.80mm Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.8A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74457147
811281-74457147
Fixed Inductors - 74457147 811281-74457147
Manufacturer: Würth Elektronik Win Source Part Number: 811281-74457147 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 47μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 5A Frequency - Self Resonant: 9.2MHz DC Resistance (DCR): 109mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 7.80mm Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.8A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 811281-74457147
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 47μH
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 5A
Frequency - Self Resonant: 9.2MHz
DC Resistance (DCR): 109mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 7.80mm
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.8A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 811281-74457147
Product Name Fixed Inductors - 74457147
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Inductance Range 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-403R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0100 ohms
View Details
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details