Wurth Electronics ICS, Inc. Fixed Inductors - 74457122 74457122

Description
Manufacturer: Würth Elektronik Win Source Part Number: 806990-74457122 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 22μH Tolerance: ±15% Material - Core: Ferrite Current - Saturation: 6.5A Frequency - Self Resonant: 14MHz DC Resistance (DCR): 47mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 7.80mm Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Current Rating (Amps): 4A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 806990-74457122 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 22μH Tolerance: ±15% Material - Core: Ferrite Current - Saturation: 6.5A Frequency - Self Resonant: 14MHz DC Resistance (DCR): 47mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 7.80mm Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Current Rating (Amps): 4A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74457122
806990-74457122
Fixed Inductors - 74457122 806990-74457122
Manufacturer: Würth Elektronik Win Source Part Number: 806990-74457122 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 22μH Tolerance: ±15% Material - Core: Ferrite Current - Saturation: 6.5A Frequency - Self Resonant: 14MHz DC Resistance (DCR): 47mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 7.80mm Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Current Rating (Amps): 4A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 806990-74457122
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 22μH
Tolerance: ±15%
Material - Core: Ferrite
Current - Saturation: 6.5A
Frequency - Self Resonant: 14MHz
DC Resistance (DCR): 47mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 7.80mm
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 806990-74457122
Product Name Fixed Inductors - 74457122
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Inductance Range 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Molded SMD Inductors - 1-1624097-4 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
Common Mode Chokes - 486-5746-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details