Wurth Electronics ICS, Inc. Fixed Inductors - 74457068 74457068

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907924-74457068 Series: WE-PD4 Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 17mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-74457068CT, 732-74457068DKR, 732-1364-2-ND, 732-1364-1-ND, 732-1364-1, 732-74457068TR, 732-1364-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907924-74457068 Series: WE-PD4 Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 17mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-74457068CT, 732-74457068DKR, 732-1364-2-ND, 732-1364-1-ND, 732-1364-1, 732-74457068TR, 732-1364-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74457068
907924-74457068
Fixed Inductors - 74457068 907924-74457068
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907924-74457068 Series: WE-PD4 Operating Temperature Range: -40°C ~ 125°C Features: Unshielded Wirewound Inductor 17mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-74457068CT, 732-74457068DKR, 732-1364-2-ND, 732-1364-1-ND, 732-1364-1, 732-74457068TR, 732-1364-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907924-74457068
Series: WE-PD4
Operating Temperature Range: -40°C ~ 125°C
Features: Unshielded Wirewound Inductor 17mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-74457068CT, 732-74457068DKR, 732-1364-2-ND, 732-1364-1-ND, 732-1364-1, 732-74457068TR, 732-1364-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 907924-74457068
Product Name Fixed Inductors - 74457068
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1879812-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0056 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2825JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details