Wurth Electronics ICS, Inc. Fixed Inductors - 74457047 74457047

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130012-74457047 Packaging: Cut Tape (CT) Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 4.7μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 15A Frequency - Self Resonant: 33MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 11mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.307" (7.80mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm) Current Rating (Amps): 8.5A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130012-74457047 Packaging: Cut Tape (CT) Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 4.7μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 15A Frequency - Self Resonant: 33MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 11mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.307" (7.80mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm) Current Rating (Amps): 8.5A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74457047
1130012-74457047
Fixed Inductors - 74457047 1130012-74457047
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130012-74457047 Packaging: Cut Tape (CT) Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 4.7μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 15A Frequency - Self Resonant: 33MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 11mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.307" (7.80mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm) Current Rating (Amps): 8.5A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130012-74457047
Packaging: Cut Tape (CT)
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 4.7μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 15A
Frequency - Self Resonant: 33MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 11mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.307" (7.80mm)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm)
Current Rating (Amps): 8.5A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130012-74457047
Product Name Fixed Inductors - 74457047
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5715-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 17800 to ? microH
DCR 0.1960 ohms
View Details
2 suppliers