Wurth Electronics ICS, Inc. Hard To Find - 74457010 74457010

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130011-74457010 Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 1μH Tolerance: ±25% Material - Core: Ferrite Current - Saturation: 32A Frequency - Self Resonant: 88MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 4mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.307" (7.80mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Parts Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm) Current Rating (Amps): 15A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130011-74457010 Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 1μH Tolerance: ±25% Material - Core: Ferrite Current - Saturation: 32A Frequency - Self Resonant: 88MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 4mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.307" (7.80mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Parts Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm) Current Rating (Amps): 15A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 74457010
1130011-74457010
Hard To Find - 74457010 1130011-74457010
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130011-74457010 Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 1μH Tolerance: ±25% Material - Core: Ferrite Current - Saturation: 32A Frequency - Self Resonant: 88MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 4mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.307" (7.80mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Parts Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm) Current Rating (Amps): 15A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130011-74457010
Packaging: Tape and Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 1μH
Tolerance: ±25%
Material - Core: Ferrite
Current - Saturation: 32A
Frequency - Self Resonant: 88MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 4mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.307" (7.80mm)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Parts Dimension: 0.866" L x 0.591" W (22.00mm x 15.00mm)
Current Rating (Amps): 15A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130011-74457010
Product Name Hard To Find - 74457010
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N7 0201DS-3N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Chokes - 1879855-2 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 30 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-H22H-0168-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details