Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 74456222

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327723-74456222 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) Inductance: 220 µH Height - Seated (Max): 0.209" (5.30mm) Standard Package: 600 Mounting: Surface Mount Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 4.7MHz DC Resistance (DCR): 780mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 900 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1400-2,732-1400- 1 Current - Saturation (Isat): 1.1A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327723-74456222 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) Inductance: 220 µH Height - Seated (Max): 0.209" (5.30mm) Standard Package: 600 Mounting: Surface Mount Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 4.7MHz DC Resistance (DCR): 780mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 900 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1400-2,732-1400- 1 Current - Saturation (Isat): 1.1A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327723-74456222 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327723-74456222
Inductors, Coils, Chokes - Fixed Inductors 1327723-74456222
Manufacturer: Würth Elektronik Win Source Part Number: 1327723-74456222 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) Inductance: 220 µH Height - Seated (Max): 0.209" (5.30mm) Standard Package: 600 Mounting: Surface Mount Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 4.7MHz DC Resistance (DCR): 780mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 900 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-1400-2,732-1400- 1 Current - Saturation (Isat): 1.1A RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1327723-74456222
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm)
Inductance: 220 µH
Height - Seated (Max): 0.209" (5.30mm)
Standard Package: 600
Mounting: Surface Mount
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 4.7MHz
DC Resistance (DCR): 780mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Current Rating (Amps): 900 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-1400-2,732-1400-1
Current - Saturation (Isat): 1.1A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 74456222 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74456222
Fixed Inductors 74456222
FIXED IND 220UH 900MA 780MOHM SM

FIXED IND 220UH 900MA 780MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1327723-74456222 74456222
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-7N5 026011C-7N5XJRW , 026011C-7N5XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 1712-3627322515150KDKR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKIH-3252-40D5-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details