Wurth Electronics ICS, Inc. Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 74456215

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Current - Saturation (Isat): 2.6A Shielding: Unshielded DC Resistance (DCR): 2.22Ohm Max Frequency - Self Resonant: 1.5GHz Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Current - Saturation (Isat): 2.6A Shielding: Unshielded DC Resistance (DCR): 2.22Ohm Max Frequency - Self Resonant: 1.5GHz Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Current - Saturation (Isat): 2.6A Shielding: Unshielded DC Resistance (DCR): 2.22Ohm Max Frequency - Self Resonant: 1.5GHz Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
Inductance: 350μH
Tolerance: ±20%
Current - Saturation (Isat): 2.6A
Shielding: Unshielded
DC Resistance (DCR): 2.22Ohm Max
Frequency - Self Resonant: 1.5GHz
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensing Amplifiers - 1220315 - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
View Details
Log Amplifiers and DLVA - HCL-4-9005_6 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolating amplifiers - 857-400 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details