Wurth Electronics ICS, Inc. Fixed Inductors - 74456147 74456147

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130008-74456147 Packaging: Cut Tape (CT) Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 47μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 2.14A Frequency - Self Resonant: 10MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 190mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.209" (5.30mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) Current Rating (Amps): 1.8A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130008-74456147 Packaging: Cut Tape (CT) Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 47μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 2.14A Frequency - Self Resonant: 10MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 190mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.209" (5.30mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) Current Rating (Amps): 1.8A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74456147
1130008-74456147
Fixed Inductors - 74456147 1130008-74456147
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130008-74456147 Packaging: Cut Tape (CT) Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 47μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 2.14A Frequency - Self Resonant: 10MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 190mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.209" (5.30mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) Current Rating (Amps): 1.8A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130008-74456147
Packaging: Cut Tape (CT)
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 47μH
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 2.14A
Frequency - Self Resonant: 10MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 190mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.209" (5.30mm)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm)
Current Rating (Amps): 1.8A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130008-74456147
Product Name Fixed Inductors - 74456147
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3167-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 70300 to ? microH
DCR 0.7850 ohms
View Details
2 suppliers