Wurth Electronics ICS, Inc. Fixed Inductors - 74456047 74456047

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130007-74456047 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 4.7μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 6A Frequency - Self Resonant: 38MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 19mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.209" (5.30mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) Current Rating (Amps): 5A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130007-74456047 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 4.7μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 6A Frequency - Self Resonant: 38MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 19mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.209" (5.30mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) Current Rating (Amps): 5A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74456047
1130007-74456047
Fixed Inductors - 74456047 1130007-74456047
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130007-74456047 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 4.7μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 6A Frequency - Self Resonant: 38MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 19mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.209" (5.30mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) Current Rating (Amps): 5A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130007-74456047
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 4.7μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 6A
Frequency - Self Resonant: 38MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 19mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.209" (5.30mm)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm)
Current Rating (Amps): 5A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1130007-74456047
Product Name Fixed Inductors - 74456047
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 2.2 ohms
View Details
2 suppliers
Surface Mount Inductors - 1678191 - RS Components, Ltd.
Specs
Operating Temperature -55 C (-67 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details