Wurth Electronics ICS, Inc. Fixed Inductors - 74455147 74455147

Description
Manufacturer: Würth Elektronik Win Source Part Number: 810690-74455147 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 47μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 500mA Frequency - Self Resonant: 12MHz DC Resistance (DCR): 640mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.115" (2.92mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 500mA Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 810690-74455147 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 47μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 500mA Frequency - Self Resonant: 12MHz DC Resistance (DCR): 640mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.115" (2.92mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 500mA Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74455147
810690-74455147
Fixed Inductors - 74455147 810690-74455147
Manufacturer: Würth Elektronik Win Source Part Number: 810690-74455147 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 47μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 500mA Frequency - Self Resonant: 12MHz DC Resistance (DCR): 640mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.115" (2.92mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 500mA Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 810690-74455147
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 47μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 500mA
Frequency - Self Resonant: 12MHz
DC Resistance (DCR): 640mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.115" (2.92mm)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500mA
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 810690-74455147
Product Name Fixed Inductors - 74455147
Operating Temperature -40 to 100 C (-40 to 212 F)
Technology Standard; Wirewound
Core Material Ferrite
Inductance Range 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Inductor, Toroidal;High Frequency;Ind 18.85uH;Tol +/-10%;Cur 2.8A;Thru-Hole - 70218509 - Allied Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Application High Frequency
DCR 0.0448 ohms
View Details
Leaded Inductors - 1660220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Lead Style Axial; Axial
View Details