Wurth Electronics ICS, Inc. Fixed Inductors - 74455115 74455115

Description
Manufacturer: Würth Elektronik Win Source Part Number: 810111-74455115 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 15μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 900mA Frequency - Self Resonant: 19MHz DC Resistance (DCR): 230mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.115" (2.92mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.1A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 810111-74455115 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 15μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 900mA Frequency - Self Resonant: 19MHz DC Resistance (DCR): 230mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.115" (2.92mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.1A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74455115
810111-74455115
Fixed Inductors - 74455115 810111-74455115
Manufacturer: Würth Elektronik Win Source Part Number: 810111-74455115 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 15μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 900mA Frequency - Self Resonant: 19MHz DC Resistance (DCR): 230mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.115" (2.92mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.1A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 810111-74455115
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 15μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 900mA
Frequency - Self Resonant: 19MHz
DC Resistance (DCR): 230mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.115" (2.92mm)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.1A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 810111-74455115
Product Name Fixed Inductors - 74455115
Operating Temperature -40 to 100 C (-40 to 212 F)
Technology Standard; Wirewound
Core Material Ferrite
Inductance Range 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2183JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678178 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Common Mode Chokes - 486-DKFP-E22E-1M27-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details