Wurth Electronics ICS, Inc. Hard To Find - 7445510 7445510

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130002-7445510 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 10μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.1A Frequency - Self Resonant: 26MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 160mOhm Max Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.115" (2.92mm) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm) Current Rating (Amps): 1.2A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130002-7445510 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 10μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.1A Frequency - Self Resonant: 26MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 160mOhm Max Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.115" (2.92mm) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm) Current Rating (Amps): 1.2A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 7445510 - 1130002-7445510 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 7445510
1130002-7445510
Hard To Find - 7445510 1130002-7445510
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1130002-7445510 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 10μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.1A Frequency - Self Resonant: 26MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 160mOhm Max Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.115" (2.92mm) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm) Current Rating (Amps): 1.2A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1130002-7445510
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 10μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.1A
Frequency - Self Resonant: 26MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 160mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.115" (2.92mm)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm)
Current Rating (Amps): 1.2A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 7445510 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
7445510
Fixed Inductors 7445510
FIXED IND 10UH 1.2A 160 MOHM SMD

FIXED IND 10UH 1.2A 160 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1130002-7445510 7445510
Product Name Hard To Find - 7445510 Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Application RF Choke
Inductance Range 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J223JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details