Wurth Electronics ICS, Inc. Fixed Inductors - 74455015 74455015

Description
Manufacturer: Würth Elektronik Win Source Part Number: 808271-74455015 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 1.5μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2.6A Frequency - Self Resonant: 62MHz DC Resistance (DCR): 50mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.115" (2.92mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.8A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 808271-74455015 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 1.5μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2.6A Frequency - Self Resonant: 62MHz DC Resistance (DCR): 50mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.115" (2.92mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.8A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74455015
808271-74455015
Fixed Inductors - 74455015 808271-74455015
Manufacturer: Würth Elektronik Win Source Part Number: 808271-74455015 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 1.5μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2.6A Frequency - Self Resonant: 62MHz DC Resistance (DCR): 50mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.115" (2.92mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.8A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 808271-74455015
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 1.5μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 2.6A
Frequency - Self Resonant: 62MHz
DC Resistance (DCR): 50mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.115" (2.92mm)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.8A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 808271-74455015
Product Name Fixed Inductors - 74455015
Operating Temperature -40 to 100 C (-40 to 212 F)
Technology Standard; Wirewound
Core Material Ferrite
Inductance Range 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - 2176783-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Common Mode Chokes - 486-DSO1-20-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details