Wurth Electronics ICS, Inc. Fixed Inductors - 7445501 7445501

Description
Manufacturer: Würth Elektronik Win Source Part Number: 807616-7445501 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 1μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2.9A Frequency - Self Resonant: 80MHz DC Resistance (DCR): 50mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.115" (2.92mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.9A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 807616-7445501 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 1μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2.9A Frequency - Self Resonant: 80MHz DC Resistance (DCR): 50mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.115" (2.92mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.9A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7445501
807616-7445501
Fixed Inductors - 7445501 807616-7445501
Manufacturer: Würth Elektronik Win Source Part Number: 807616-7445501 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 1μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2.9A Frequency - Self Resonant: 80MHz DC Resistance (DCR): 50mOhm Max Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.115" (2.92mm) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.9A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 807616-7445501
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 1μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 2.9A
Frequency - Self Resonant: 80MHz
DC Resistance (DCR): 50mOhm Max
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.260" L x 0.175" W (6.60mm x 4.45mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.115" (2.92mm)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.9A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 807616-7445501
Product Name Fixed Inductors - 7445501
Operating Temperature -40 to 100 C (-40 to 212 F)
Technology Standard; Wirewound
Core Material Ferrite
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176737-5 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0039 microH
View Details
Fixed Inductors - 1674-CL0402-2162SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers