Wurth Electronics ICS, Inc. Fixed Inductors - 7445420 7445420

Description
Manufacturer: Würth Elektronik Win Source Part Number: 808842-7445420 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 100μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 1.1A Frequency - Self Resonant: 7.5MHz DC Resistance (DCR): 420mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.205" (5.20mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 600 MSL Level: 1 (Unlimited) Current Rating (Amps): 680mA Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 808842-7445420 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 100μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 1.1A Frequency - Self Resonant: 7.5MHz DC Resistance (DCR): 420mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.205" (5.20mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 600 MSL Level: 1 (Unlimited) Current Rating (Amps): 680mA Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7445420
808842-7445420
Fixed Inductors - 7445420 808842-7445420
Manufacturer: Würth Elektronik Win Source Part Number: 808842-7445420 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 100μH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 1.1A Frequency - Self Resonant: 7.5MHz DC Resistance (DCR): 420mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.205" (5.20mm) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 600 MSL Level: 1 (Unlimited) Current Rating (Amps): 680mA Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 808842-7445420
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 100μH
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 1.1A
Frequency - Self Resonant: 7.5MHz
DC Resistance (DCR): 420mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.205" (5.20mm)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 600
MSL Level: 1 (Unlimited)
Current Rating (Amps): 680mA
Inductance Frequency - Test: 100kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 808842-7445420
Product Name Fixed Inductors - 7445420
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Inductance Range 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details
Chokes - 1-1624116-4 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Common Mode Chokes - 486-DKIH-3237-10D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details