Wurth Electronics ICS, Inc. Inductors, Coils, Chokes-Fixed Inductors 74454122

Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-PD3 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Drum Core, Wirewound Shielding: Shielded DC Resistance (DCR): 100mOhm Max Frequency - Self Resonant: 16MHz Operating Temperature: -40°C ~ 125°C
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-PD3 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Drum Core, Wirewound Shielding: Shielded DC Resistance (DCR): 100mOhm Max Frequency - Self Resonant: 16MHz Operating Temperature: -40°C ~ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes-Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes-Fixed Inductors
Inductors, Coils, Chokes-Fixed Inductors
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes-Fixed Inductors Series: WE-PD3 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Drum Core, Wirewound Shielding: Shielded DC Resistance (DCR): 100mOhm Max Frequency - Self Resonant: 16MHz Operating Temperature: -40°C ~ 125°C

Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes-Fixed Inductors
Series: WE-PD3
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Drum Core, Wirewound
Shielding: Shielded
DC Resistance (DCR): 100mOhm Max
Frequency - Self Resonant: 16MHz
Operating Temperature: -40°C ~ 125°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Inductors, Coils, Chokes-Fixed Inductors
Technology Standard; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-56N 0402CS-56NXJRW , 0402CS-56NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1879023-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0470 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
50uH 35A 5.3mOhm Inductor and Choke - 839-DLFL-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-5 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
2 suppliers