Wurth Electronics ICS, Inc. Fixed Inductors - 74451222 74451222

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857455-74451222 Series: WE-PD3 Features: 220 µH Inductor 220 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-14067-6, 732-14067-1, 732-14067-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857455-74451222 Series: WE-PD3 Features: 220 µH Inductor 220 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-14067-6, 732-14067-1, 732-14067-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74451222
857455-74451222
Fixed Inductors - 74451222 857455-74451222
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857455-74451222 Series: WE-PD3 Features: 220 µH Inductor 220 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-14067-6, 732-14067-1, 732-14067-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857455-74451222
Series: WE-PD3
Features: 220 µH Inductor 220 mA
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-14067-6, 732-14067-1, 732-14067-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857455-74451222
Product Name Fixed Inductors - 74451222
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-10N 0402CT-10NXJRW , 0402CT-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910712P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 14 ohms
Rated DC Current 130 milliamps
Lead Style Axial
View Details