Wurth Electronics ICS, Inc. Fixed Inductors - 74438356033 74438356033

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907919-74438356033 Series: WE-MAPI Operating Temperature Range: -40°C ~ 125°C Features: Shielded Molded Inductor 48mOhm Max 2-SMD Package: Reel - TR Package: 2-SMD Mounting: Surface Mount Categories: Inductors Case / Package: 4020 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-8233-1, 732-8233-2, 732-8233-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907919-74438356033 Series: WE-MAPI Operating Temperature Range: -40°C ~ 125°C Features: Shielded Molded Inductor 48mOhm Max 2-SMD Package: Reel - TR Package: 2-SMD Mounting: Surface Mount Categories: Inductors Case / Package: 4020 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-8233-1, 732-8233-2, 732-8233-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74438356033
907919-74438356033
Fixed Inductors - 74438356033 907919-74438356033
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907919-74438356033 Series: WE-MAPI Operating Temperature Range: -40°C ~ 125°C Features: Shielded Molded Inductor 48mOhm Max 2-SMD Package: Reel - TR Package: 2-SMD Mounting: Surface Mount Categories: Inductors Case / Package: 4020 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-8233-1, 732-8233-2, 732-8233-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907919-74438356033
Series: WE-MAPI
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Molded Inductor 48mOhm Max 2-SMD
Package: Reel - TR
Package: 2-SMD
Mounting: Surface Mount
Categories: Inductors
Case / Package: 4020
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-8233-1, 732-8233-2, 732-8233-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 907919-74438356033
Product Name Fixed Inductors - 74438356033
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smoothing Filter Chokes - C-17X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 300 milliamps
DCR 40 ohms
View Details
3 suppliers
Surface Mount Inductors - 1678191 - RS Components, Ltd.
Specs
Operating Temperature -55 C (-67 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details