Wurth Electronics ICS, Inc. Fixed Inductors - 74438343015 74438343015

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857446-74438343015 Series: WE-MAPI Features: 1.5 µH Inductor 1.3 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-5708-6, 732-5708-2, 732-5708-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857446-74438343015 Series: WE-MAPI Features: 1.5 µH Inductor 1.3 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-5708-6, 732-5708-2, 732-5708-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74438343015
857446-74438343015
Fixed Inductors - 74438343015 857446-74438343015
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857446-74438343015 Series: WE-MAPI Features: 1.5 µH Inductor 1.3 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-5708-6, 732-5708-2, 732-5708-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857446-74438343015
Series: WE-MAPI
Features: 1.5 µH Inductor 1.3 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-5708-6, 732-5708-2, 732-5708-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857446-74438343015
Product Name Fixed Inductors - 74438343015
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD152PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 2176781-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
Fixed Inductors - 486-5710-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details