Wurth Electronics ICS, Inc. Fixed Inductors - 744383430082 744383430082

Description
Manufacturer: Würth Elektronik Win Source Part Number: 804235-744383430082 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 820nH Tolerance: ±30% Material - Core: Metal Composite Current - Saturation: 4.2A Frequency - Self Resonant: 125MHz DC Resistance (DCR): 92mOhm Max Supplier Device Package: 2010 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W Manufacturer Package: 0806 (2016 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.9A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 804235-744383430082 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 820nH Tolerance: ±30% Material - Core: Metal Composite Current - Saturation: 4.2A Frequency - Self Resonant: 125MHz DC Resistance (DCR): 92mOhm Max Supplier Device Package: 2010 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W Manufacturer Package: 0806 (2016 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.9A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744383430082
804235-744383430082
Fixed Inductors - 744383430082 804235-744383430082
Manufacturer: Würth Elektronik Win Source Part Number: 804235-744383430082 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 820nH Tolerance: ±30% Material - Core: Metal Composite Current - Saturation: 4.2A Frequency - Self Resonant: 125MHz DC Resistance (DCR): 92mOhm Max Supplier Device Package: 2010 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W Manufacturer Package: 0806 (2016 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.9A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 804235-744383430082
Packaging: Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 820nH
Tolerance: ±30%
Material - Core: Metal Composite
Current - Saturation: 4.2A
Frequency - Self Resonant: 125MHz
DC Resistance (DCR): 92mOhm Max
Supplier Device Package: 2010
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.063" W
Manufacturer Package: 0806 (2016 Metric)
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.9A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 804235-744383430082
Product Name Fixed Inductors - 744383430082
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard
Inductance Range 0.8200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.036uH 250MHz 0.32A Inductor and Choke - 71-0402CS-36NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0360 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 1625813-3 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 15000 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
50uH 35A 5.3mOhm Inductor and Choke - 839-DLFL-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-5 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
2 suppliers