Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 74438336010

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327619-74438336010 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Inductance: 1 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Metal Composite Frequency - Self Resonant: 67MHz DC Resistance (DCR): 32mOhm Max Supplier Device Package: 3020 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1212 (3030 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) Current Rating (Amps): 4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-5693-2,732-5693- 1,732-5693-6 Current - Saturation (Isat): 5A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327619-74438336010 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Inductance: 1 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Metal Composite Frequency - Self Resonant: 67MHz DC Resistance (DCR): 32mOhm Max Supplier Device Package: 3020 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1212 (3030 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) Current Rating (Amps): 4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-5693-2,732-5693- 1,732-5693-6 Current - Saturation (Isat): 5A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327619-74438336010 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327619-74438336010
Inductors, Coils, Chokes - Fixed Inductors 1327619-74438336010
Manufacturer: Würth Elektronik Win Source Part Number: 1327619-74438336010 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Inductance: 1 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Metal Composite Frequency - Self Resonant: 67MHz DC Resistance (DCR): 32mOhm Max Supplier Device Package: 3020 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1212 (3030 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) Current Rating (Amps): 4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-5693-2,732-5693- 1,732-5693-6 Current - Saturation (Isat): 5A RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1327619-74438336010
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Inductance: 1 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Metal Composite
Frequency - Self Resonant: 67MHz
DC Resistance (DCR): 32mOhm Max
Supplier Device Package: 3020
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 1212 (3030 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-5693-2,732-5693-1,732-5693-6
Current - Saturation (Isat): 5A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1327619-74438336010
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data