Wurth Electronics ICS, Inc. Fixed Inductors - 744383340033 744383340033

Description
Manufacturer: Würth Elektronik Win Source Part Number: 801669-744383340033 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 330nH Tolerance: ±30% Material - Core: Metal Composite Current - Saturation: 11.1A Frequency - Self Resonant: 140MHz DC Resistance (DCR): 22.8mOhm Max Supplier Device Package: 1212 (3030 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Manufacturer Package: 1212 (3030 Metric) Height - Seated (Maximum): 0.047" (1.20mm) Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 4.8A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 801669-744383340033 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 330nH Tolerance: ±30% Material - Core: Metal Composite Current - Saturation: 11.1A Frequency - Self Resonant: 140MHz DC Resistance (DCR): 22.8mOhm Max Supplier Device Package: 1212 (3030 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Manufacturer Package: 1212 (3030 Metric) Height - Seated (Maximum): 0.047" (1.20mm) Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 4.8A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744383340033
801669-744383340033
Fixed Inductors - 744383340033 801669-744383340033
Manufacturer: Würth Elektronik Win Source Part Number: 801669-744383340033 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 330nH Tolerance: ±30% Material - Core: Metal Composite Current - Saturation: 11.1A Frequency - Self Resonant: 140MHz DC Resistance (DCR): 22.8mOhm Max Supplier Device Package: 1212 (3030 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Manufacturer Package: 1212 (3030 Metric) Height - Seated (Maximum): 0.047" (1.20mm) Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 4.8A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 801669-744383340033
Packaging: Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 330nH
Tolerance: ±30%
Material - Core: Metal Composite
Current - Saturation: 11.1A
Frequency - Self Resonant: 140MHz
DC Resistance (DCR): 22.8mOhm Max
Supplier Device Package: 1212 (3030 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Manufacturer Package: 1212 (3030 Metric)
Height - Seated (Maximum): 0.047" (1.20mm)
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.8A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 801669-744383340033
Product Name Fixed Inductors - 744383340033
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard
Inductance Range 0.3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.12uH 250MHz 0.05A Inductor and Choke - 71-0402CS-R12XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1200 microH
Inductance Tolerance 5 (+/- %)
View Details
10A 9.5mH 1.77uF Inductor and Choke - 166-10ET1 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 9500 microH
Standards and Certifications RoHS
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-B21B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details