Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 74438333022

Description
Win Source Part Number: 1272489-74438333022 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-MAPI Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Composite Frequency - Self Resonant: 50MHz Package / Case: 1212 (3030 Metric) DC Resistance (DCR): 172mOhm Max Supplier Device Package: 3010 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Würth Elektronik Other Names: 732-4852-6,732-4852- 1,732-4852-2 Current - Saturation (Isat): 3.9A
Request a Quote Datasheet
Description
Win Source Part Number: 1272489-74438333022 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-MAPI Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Composite Frequency - Self Resonant: 50MHz Package / Case: 1212 (3030 Metric) DC Resistance (DCR): 172mOhm Max Supplier Device Package: 3010 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Würth Elektronik Other Names: 732-4852-6,732-4852- 1,732-4852-2 Current - Saturation (Isat): 3.9A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272489-74438333022
Inductors, Coils, Chokes - Fixed Inductors 1272489-74438333022
Win Source Part Number: 1272489-74438333022 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-MAPI Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Composite Frequency - Self Resonant: 50MHz Package / Case: 1212 (3030 Metric) DC Resistance (DCR): 172mOhm Max Supplier Device Package: 3010 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Würth Elektronik Other Names: 732-4852-6,732-4852- 1,732-4852-2 Current - Saturation (Isat): 3.9A

Win Source Part Number: 1272489-74438333022
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-MAPI
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal Composite
Frequency - Self Resonant: 50MHz
Package / Case: 1212 (3030 Metric)
DC Resistance (DCR): 172mOhm Max
Supplier Device Package: 3010
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Würth Elektronik
Other Names: 732-4852-6,732-4852-1,732-4852-2
Current - Saturation (Isat): 3.9A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1272489-74438333022
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

EMC Chokes - 823903-SF - TE Connectivity
Specs
Operating Temperature -45 to 100 C (-49 to 212 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-F201-D611-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details
Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details