Wurth Electronics ICS, Inc. Fixed Inductors - 74438324056 74438324056

Description
Manufacturer: Würth Elektronik Win Source Part Number: 804320-74438324056 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 5.6μH Tolerance: ±20% Material - Core: Metal Composite Current - Saturation: 1.75A Frequency - Self Resonant: 30MHz DC Resistance (DCR): 465mOhm Max Supplier Device Package: 2512 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.047" (1.20mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 950mA Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 804320-74438324056 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 5.6μH Tolerance: ±20% Material - Core: Metal Composite Current - Saturation: 1.75A Frequency - Self Resonant: 30MHz DC Resistance (DCR): 465mOhm Max Supplier Device Package: 2512 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.047" (1.20mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 950mA Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74438324056
804320-74438324056
Fixed Inductors - 74438324056 804320-74438324056
Manufacturer: Würth Elektronik Win Source Part Number: 804320-74438324056 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 5.6μH Tolerance: ±20% Material - Core: Metal Composite Current - Saturation: 1.75A Frequency - Self Resonant: 30MHz DC Resistance (DCR): 465mOhm Max Supplier Device Package: 2512 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.047" (1.20mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 950mA Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 804320-74438324056
Packaging: Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 5.6μH
Tolerance: ±20%
Material - Core: Metal Composite
Current - Saturation: 1.75A
Frequency - Self Resonant: 30MHz
DC Resistance (DCR): 465mOhm Max
Supplier Device Package: 2512
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.047" (1.20mm)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 950mA
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 804320-74438324056
Product Name Fixed Inductors - 74438324056
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard
Inductance Range 5.6 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-103R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0900 ohms
View Details
2 suppliers
Leaded Inductors - 1678408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2700 microH
Lead Style Radial; Radial
View Details