Wurth Electronics ICS, Inc. Fixed Inductors - 74438323082 74438323082

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857430-74438323082 Series: WE-MAPI Features: 8.2 µH Inductor 700 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4850-6, 732-4850-1, 732-4850-2
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857430-74438323082 Series: WE-MAPI Features: 8.2 µH Inductor 700 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4850-6, 732-4850-1, 732-4850-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74438323082
857430-74438323082
Fixed Inductors - 74438323082 857430-74438323082
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857430-74438323082 Series: WE-MAPI Features: 8.2 µH Inductor 700 mA Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-4850-6, 732-4850-1, 732-4850-2

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857430-74438323082
Series: WE-MAPI
Features: 8.2 µH Inductor 700 mA
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-4850-6, 732-4850-1, 732-4850-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857430-74438323082
Product Name Fixed Inductors - 74438323082
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-4N7 0402CT-4N7XJRW , 0402CT-4N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176640-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1000 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-3138-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details