Wurth Electronics ICS, Inc. Fixed Inductors - 744383220047 744383220047

Description
Manufacturer: Würth Elektronik Win Source Part Number: 803972-744383220047 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 470nH Tolerance: ±30% Material - Core: Metal Composite Current - Saturation: 4.4A Frequency - Self Resonant: 160MHz DC Resistance (DCR): 87mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.25A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 803972-744383220047 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 470nH Tolerance: ±30% Material - Core: Metal Composite Current - Saturation: 4.4A Frequency - Self Resonant: 160MHz DC Resistance (DCR): 87mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.25A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744383220047
803972-744383220047
Fixed Inductors - 744383220047 803972-744383220047
Manufacturer: Würth Elektronik Win Source Part Number: 803972-744383220047 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 470nH Tolerance: ±30% Material - Core: Metal Composite Current - Saturation: 4.4A Frequency - Self Resonant: 160MHz DC Resistance (DCR): 87mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.25A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 803972-744383220047
Packaging: Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 470nH
Tolerance: ±30%
Material - Core: Metal Composite
Current - Saturation: 4.4A
Frequency - Self Resonant: 160MHz
DC Resistance (DCR): 87mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.024" (0.60mm)
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.25A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 803972-744383220047
Product Name Fixed Inductors - 744383220047
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard
Inductance Range 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - 1X97-10221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 4.47 ohms
View Details
Surface Mount Inductors - 1678191 - RS Components, Ltd.
Specs
Operating Temperature -55 C (-67 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details