Wurth Electronics ICS, Inc. Fixed Inductors - 744383130068 744383130068

Description
Manufacturer: Würth Elektronik Win Source Part Number: 804234-744383130068 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 680nH Tolerance: ±30% Material - Core: Metal Composite Current - Saturation: 3.8A Frequency - Self Resonant: 135MHz DC Resistance (DCR): 126mOhm Max Supplier Device Package: 1610 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.063" L x 0.063" W (1.60mm x 1.60mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 804234-744383130068 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 680nH Tolerance: ±30% Material - Core: Metal Composite Current - Saturation: 3.8A Frequency - Self Resonant: 135MHz DC Resistance (DCR): 126mOhm Max Supplier Device Package: 1610 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.063" L x 0.063" W (1.60mm x 1.60mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744383130068
804234-744383130068
Fixed Inductors - 744383130068 804234-744383130068
Manufacturer: Würth Elektronik Win Source Part Number: 804234-744383130068 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 680nH Tolerance: ±30% Material - Core: Metal Composite Current - Saturation: 3.8A Frequency - Self Resonant: 135MHz DC Resistance (DCR): 126mOhm Max Supplier Device Package: 1610 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.063" L x 0.063" W (1.60mm x 1.60mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 804234-744383130068
Packaging: Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 680nH
Tolerance: ±30%
Material - Core: Metal Composite
Current - Saturation: 3.8A
Frequency - Self Resonant: 135MHz
DC Resistance (DCR): 126mOhm Max
Supplier Device Package: 1610
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.063" L x 0.063" W (1.60mm x 1.60mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 804234-744383130068
Product Name Fixed Inductors - 744383130068
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard
Inductance Range 0.6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-7N5 0402CT-7N5XJRW , 0402CT-7N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1678362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 180 microH
Q Factor 70
View Details