Wurth Electronics ICS, Inc. Inductors, Coils, Chokes -Fixed Inductors 744373965220

Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes -Fixed Inductors Series: WE-LHMI Type: Molded Package: Tape & Reel (TR) /Cut Tape (CT) Package / Case: Nonstandard Mounting Type: Surface Mount Supplier Device Package: 1365 Size / Dimension: 0.551" L x 0.504" W (14.00mm x 12.80mm) Height Height - Seated (Max): 0.256" (6.50mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes -Fixed Inductors Series: WE-LHMI Type: Molded Package: Tape & Reel (TR) /Cut Tape (CT) Package / Case: Nonstandard Mounting Type: Surface Mount Supplier Device Package: 1365 Size / Dimension: 0.551" L x 0.504" W (14.00mm x 12.80mm) Height Height - Seated (Max): 0.256" (6.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes -Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes -Fixed Inductors
Inductors, Coils, Chokes -Fixed Inductors
Manufacturer: Würth Elektronik Category: Inductors, Coils, Chokes -Fixed Inductors Series: WE-LHMI Type: Molded Package: Tape & Reel (TR) /Cut Tape (CT) Package / Case: Nonstandard Mounting Type: Surface Mount Supplier Device Package: 1365 Size / Dimension: 0.551" L x 0.504" W (14.00mm x 12.80mm) Height Height - Seated (Max): 0.256" (6.50mm)

Manufacturer: Würth Elektronik
Category: Inductors, Coils, Chokes -Fixed Inductors
Series: WE-LHMI
Type: Molded
Package: Tape & Reel (TR) /Cut Tape (CT)
Package / Case: Nonstandard
Mounting Type: Surface Mount
Supplier Device Package: 1365
Size / Dimension: 0.551" L x 0.504" W (14.00mm x 12.80mm) Height
Height - Seated (Max): 0.256" (6.50mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Inductors, Coils, Chokes -Fixed Inductors
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-18N 0402CT-18NXJRW , 0402CT-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1620249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2200 microH
Lead Style Axial; Axial
View Details