Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 74437368068

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327717-74437368068 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm) Inductance: 6.8 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±20% Material - Core: Iron Powder Frequency - Self Resonant: 13MHz DC Resistance (DCR): 23.3mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3390-6,732-3390- 2,732-3390-1 Current - Saturation (Isat): 14A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327717-74437368068 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm) Inductance: 6.8 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±20% Material - Core: Iron Powder Frequency - Self Resonant: 13MHz DC Resistance (DCR): 23.3mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3390-6,732-3390- 2,732-3390-1 Current - Saturation (Isat): 14A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327717-74437368068 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327717-74437368068
Inductors, Coils, Chokes - Fixed Inductors 1327717-74437368068
Manufacturer: Würth Elektronik Win Source Part Number: 1327717-74437368068 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Molded Shielding: Shielded Size / Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm) Inductance: 6.8 µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: Surface Mount Tolerance: ±20% Material - Core: Iron Powder Frequency - Self Resonant: 13MHz DC Resistance (DCR): 23.3mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3390-6,732-3390- 2,732-3390-1 Current - Saturation (Isat): 14A RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1327717-74437368068
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm)
Inductance: 6.8 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Iron Powder
Frequency - Self Resonant: 13MHz
DC Resistance (DCR): 23.3mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-3390-6,732-3390-2,732-3390-1
Current - Saturation (Isat): 14A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1327717-74437368068
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard
Core Material Iron
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5675-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 94.5 to ? microH
Rated DC Current 8100 milliamps
View Details
3 suppliers
Power Inductors - ECS-MPIL0630-150MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers