Wurth Electronics ICS, Inc. Fixed Inductors - 744373580022 744373580022

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857412-744373580022 Series: WE-LHMI Features: 220 nH Inductor 22.5 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-7219-1, 732-7219-2, 732-7219-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857412-744373580022 Series: WE-LHMI Features: 220 nH Inductor 22.5 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-7219-1, 732-7219-2, 732-7219-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744373580022
857412-744373580022
Fixed Inductors - 744373580022 857412-744373580022
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857412-744373580022 Series: WE-LHMI Features: 220 nH Inductor 22.5 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-7219-1, 732-7219-2, 732-7219-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857412-744373580022
Series: WE-LHMI
Features: 220 nH Inductor 22.5 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-7219-1, 732-7219-2, 732-7219-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857412-744373580022
Product Name Fixed Inductors - 744373580022
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - 1-2176785-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DSO1-175-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers