Wurth Electronics ICS, Inc. Fixed Inductors - 74437349470 74437349470

Description
Manufacturer: Würth Elektronik Win Source Part Number: 811777-74437349470 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 47μH Tolerance: ±20% Material - Core: Iron Powder Current - Saturation: 2.45A Frequency - Self Resonant: 7.3MHz DC Resistance (DCR): 330mOhm Max Supplier Device Package: 7050 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.299" L x 0.272" W (7.60mm x 6.90mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.197" (5.00mm) Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.45A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 811777-74437349470 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 47μH Tolerance: ±20% Material - Core: Iron Powder Current - Saturation: 2.45A Frequency - Self Resonant: 7.3MHz DC Resistance (DCR): 330mOhm Max Supplier Device Package: 7050 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.299" L x 0.272" W (7.60mm x 6.90mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.197" (5.00mm) Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.45A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74437349470
811777-74437349470
Fixed Inductors - 74437349470 811777-74437349470
Manufacturer: Würth Elektronik Win Source Part Number: 811777-74437349470 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 47μH Tolerance: ±20% Material - Core: Iron Powder Current - Saturation: 2.45A Frequency - Self Resonant: 7.3MHz DC Resistance (DCR): 330mOhm Max Supplier Device Package: 7050 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.299" L x 0.272" W (7.60mm x 6.90mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.197" (5.00mm) Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.45A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 811777-74437349470
Packaging: Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 47μH
Tolerance: ±20%
Material - Core: Iron Powder
Current - Saturation: 2.45A
Frequency - Self Resonant: 7.3MHz
DC Resistance (DCR): 330mOhm Max
Supplier Device Package: 7050
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.299" L x 0.272" W (7.60mm x 6.90mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.197" (5.00mm)
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.45A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 811777-74437349470
Product Name Fixed Inductors - 74437349470
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard
Core Material Iron
Inductance Range 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0302CS-18NXJLW - 1133487-0302CS-18NXJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-J565JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details