Wurth Electronics ICS, Inc. Fixed Inductors - 74437349150 74437349150

Description
Manufacturer: Würth Elektronik Win Source Part Number: 809105-74437349150 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 15μH Tolerance: ±20% Material - Core: Iron Powder Current - Saturation: 5.5A Frequency - Self Resonant: 10MHz DC Resistance (DCR): 92mOhm Max Supplier Device Package: 7050 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.299" L x 0.272" W (7.60mm x 6.90mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.197" (5.00mm) Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.75A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 809105-74437349150 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 15μH Tolerance: ±20% Material - Core: Iron Powder Current - Saturation: 5.5A Frequency - Self Resonant: 10MHz DC Resistance (DCR): 92mOhm Max Supplier Device Package: 7050 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.299" L x 0.272" W (7.60mm x 6.90mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.197" (5.00mm) Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.75A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74437349150
809105-74437349150
Fixed Inductors - 74437349150 809105-74437349150
Manufacturer: Würth Elektronik Win Source Part Number: 809105-74437349150 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 15μH Tolerance: ±20% Material - Core: Iron Powder Current - Saturation: 5.5A Frequency - Self Resonant: 10MHz DC Resistance (DCR): 92mOhm Max Supplier Device Package: 7050 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.299" L x 0.272" W (7.60mm x 6.90mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.197" (5.00mm) Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.75A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 809105-74437349150
Packaging: Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 15μH
Tolerance: ±20%
Material - Core: Iron Powder
Current - Saturation: 5.5A
Frequency - Self Resonant: 10MHz
DC Resistance (DCR): 92mOhm Max
Supplier Device Package: 7050
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.299" L x 0.272" W (7.60mm x 6.90mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.197" (5.00mm)
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.75A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 74437349150 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74437349150
Fixed Inductors 74437349150
FIXED IND 15UH 2.75A 92 MOHM SMD

FIXED IND 15UH 2.75A 92 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 809105-74437349150 74437349150
Product Name Fixed Inductors - 74437349150 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard Molded
Core Material Iron Iron; Powdered Iron; Iron Powder
Inductance Range 15 microH 15 microH
DCR 0.0920 ohms 0.0920 ohms
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 840mA Inductor and Choke - 71-0402CS-3N9XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - 1-1676946-8 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5738-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details