Manufacturer: Würth Elektronik
Win Source Part Number: 804690-74437349010
Packaging: Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 1μH
Tolerance: ±20%
Material - Core: Iron Powder
Current - Saturation: 19.5A
Frequency - Self Resonant: 51MHz
DC Resistance (DCR): 6.5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.287" L x 0.260" W (7.30mm x 6.60mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.197" (5.00mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10A
Inductance Frequency - Test: 100kHz
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 804690-74437349010 |
| Product Name | Fixed Inductors - 74437349010 |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Technology | Standard |
| Core Material | Iron |
| Inductance Range | 1 microH |