Wurth Electronics ICS, Inc. Fixed Inductors - 74437346082 74437346082

Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1143471-74437346082 Packaging: Digi-Reel® Inductance: 8.2 µH Self Resonant Frequency: 17 MHz Categories: Fixed Inductors Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited RoHS: Compliant Inductance Tolerance: 20 %
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1143471-74437346082 Packaging: Digi-Reel® Inductance: 8.2 µH Self Resonant Frequency: 17 MHz Categories: Fixed Inductors Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited RoHS: Compliant Inductance Tolerance: 20 %
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 74437346082 - 1143471-74437346082 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 74437346082
1143471-74437346082
Fixed Inductors - 74437346082 1143471-74437346082
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1143471-74437346082 Packaging: Digi-Reel® Inductance: 8.2 µH Self Resonant Frequency: 17 MHz Categories: Fixed Inductors Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited RoHS: Compliant Inductance Tolerance: 20 %

Manufacturer: Wurth Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1143471-74437346082
Packaging: Digi-Reel®
Inductance: 8.2 µH
Self Resonant Frequency: 17 MHz
Categories: Fixed Inductors
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Inductance Tolerance: 20 %

Buy Now
Fixed Inductors - 74437346082 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74437346082
Fixed Inductors 74437346082
FIXED IND 8.2UH 3.25A 68MOHM SMD

FIXED IND 8.2UH 3.25A 68MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1143471-74437346082 74437346082
Product Name Fixed Inductors - 74437346082 Fixed Inductors
Configuration Fixed
Inductance Range 8.2 microH 8.2 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Packing Method Tape Reel; Digi-Reel®
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J182SAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1620210 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
View Details
Common Mode Chokes - 486-DKFP-E21E-0133-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details