Wurth Electronics ICS, Inc. Fixed Inductors - 74437324056 74437324056

Description
Manufacturer: Würth Elektronik Win Source Part Number: 805652-74437324056 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 5.6μH Tolerance: ±20% Material - Core: Iron Powder Current - Saturation: 3.8A Frequency - Self Resonant: 30MHz DC Resistance (DCR): 125mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 805652-74437324056 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 5.6μH Tolerance: ±20% Material - Core: Iron Powder Current - Saturation: 3.8A Frequency - Self Resonant: 30MHz DC Resistance (DCR): 125mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74437324056
805652-74437324056
Fixed Inductors - 74437324056 805652-74437324056
Manufacturer: Würth Elektronik Win Source Part Number: 805652-74437324056 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 5.6μH Tolerance: ±20% Material - Core: Iron Powder Current - Saturation: 3.8A Frequency - Self Resonant: 30MHz DC Resistance (DCR): 125mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 805652-74437324056
Packaging: Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 5.6μH
Tolerance: ±20%
Material - Core: Iron Powder
Current - Saturation: 3.8A
Frequency - Self Resonant: 30MHz
DC Resistance (DCR): 125mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.079" (2.00mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 805652-74437324056
Product Name Fixed Inductors - 74437324056
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard
Core Material Iron
Inductance Range 5.6 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Power Inductors - 2-1625812-0 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Fixed Inductors - 486-5688-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details