Wurth Electronics ICS, Inc. Fixed Inductors - 74437324047 74437324047

Description
Manufacturer: Würth Elektronik Win Source Part Number: 807298-74437324047 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±20% Material - Core: Iron Powder Current - Saturation: 4A Frequency - Self Resonant: 31MHz DC Resistance (DCR): 105mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 807298-74437324047 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±20% Material - Core: Iron Powder Current - Saturation: 4A Frequency - Self Resonant: 31MHz DC Resistance (DCR): 105mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74437324047
807298-74437324047
Fixed Inductors - 74437324047 807298-74437324047
Manufacturer: Würth Elektronik Win Source Part Number: 807298-74437324047 Packaging: Reel Type: Molded Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±20% Material - Core: Iron Powder Current - Saturation: 4A Frequency - Self Resonant: 31MHz DC Resistance (DCR): 105mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.079" (2.00mm) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 807298-74437324047
Packaging: Reel
Type: Molded
Mounting Style: SMD
Shielding: Shielded
Inductance: 4.7μH
Tolerance: ±20%
Material - Core: Iron Powder
Current - Saturation: 4A
Frequency - Self Resonant: 31MHz
DC Resistance (DCR): 105mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.079" (2.00mm)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 807298-74437324047
Product Name Fixed Inductors - 74437324047
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard
Core Material Iron
Inductance Range 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2424-013 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9200 to 300 microH
View Details
2 suppliers
Fixed Inductors - 2019-MHL1ECTTP18NJCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
View Details
Common Mode Chokes - 486-DKFP-B22B-D439-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-6N5 0302CS-6N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details