Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 74437324015

Description
Win Source Part Number: 1381105-74437324015 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-LHMI Type: Molded Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm) Inductance: 1.5 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 pcs Tolerance: ±20% Material - Core: Iron Powder Frequency - Self Resonant: 64MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 42mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. Current Rating (Amps): 3.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 8A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381105-74437324015 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-LHMI Type: Molded Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm) Inductance: 1.5 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 pcs Tolerance: ±20% Material - Core: Iron Powder Frequency - Self Resonant: 64MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 42mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. Current Rating (Amps): 3.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 8A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1381105-74437324015 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381105-74437324015
Inductors, Coils, Chokes - Fixed Inductors 1381105-74437324015
Win Source Part Number: 1381105-74437324015 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-LHMI Type: Molded Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm) Inductance: 1.5 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,000 pcs Tolerance: ±20% Material - Core: Iron Powder Frequency - Self Resonant: 64MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 42mOhm Max Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. Current Rating (Amps): 3.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 8A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381105-74437324015
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-LHMI
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.175" L x 0.160" W (4.45mm x 4.06mm)
Inductance: 1.5 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,000 pcs
Tolerance: ±20%
Material - Core: Iron Powder
Frequency - Self Resonant: 64MHz
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 42mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
Current Rating (Amps): 3.8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Wurth Electronics Inc
Current - Saturation (Isat): 8A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1381105-74437324015
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard
Core Material Iron
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 3300 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details