Wurth Electronics ICS, Inc. Fixed Inductors - 74437321033 74437321033

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857380-74437321033 Series: WE-LHMI Features: 3.3 µH Inductor 2.3 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6140-6, 732-6140-2, 732-6140-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857380-74437321033 Series: WE-LHMI Features: 3.3 µH Inductor 2.3 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6140-6, 732-6140-2, 732-6140-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74437321033
857380-74437321033
Fixed Inductors - 74437321033 857380-74437321033
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857380-74437321033 Series: WE-LHMI Features: 3.3 µH Inductor 2.3 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6140-6, 732-6140-2, 732-6140-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857380-74437321033
Series: WE-LHMI
Features: 3.3 µH Inductor 2.3 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-6140-6, 732-6140-2, 732-6140-1

Buy Now Datasheet
Fixed Inductors - 74437321033 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74437321033
Fixed Inductors 74437321033
FIXED IND 3.3UH 2.3A 97 MOHM SMD

FIXED IND 3.3UH 2.3A 97 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 857380-74437321033 74437321033
Product Name Fixed Inductors - 74437321033 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Molded
Core Material Iron; Powdered Iron; Iron Powder
Inductance Range 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-30N 0402CS-30NXJRW , 0402CS-30NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1620152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3300 microH
Lead Style Radial; Radial
View Details