Wurth Electronics ICS, Inc. Fixed Inductors - 7443643300 7443643300

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907911-7443643300 Series: WE-HCF Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 2.4mOhm Nonstandard Package: Tray Package: Nonstandard Mounting: Surface Mount Categories: Inductors Case / Package: 2818 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907911-7443643300 Series: WE-HCF Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 2.4mOhm Nonstandard Package: Tray Package: Nonstandard Mounting: Surface Mount Categories: Inductors Case / Package: 2818 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7443643300
907911-7443643300
Fixed Inductors - 7443643300 907911-7443643300
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907911-7443643300 Series: WE-HCF Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 2.4mOhm Nonstandard Package: Tray Package: Nonstandard Mounting: Surface Mount Categories: Inductors Case / Package: 2818 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907911-7443643300
Series: WE-HCF
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Wirewound Inductor 2.4mOhm Nonstandard
Package: Tray
Package: Nonstandard
Mounting: Surface Mount
Categories: Inductors
Case / Package: 2818
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000

Buy Now Datasheet
Fixed Inductors - 7443643300 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
7443643300
Fixed Inductors 7443643300
FIXED IND 33UH 30A 2.4 MOHM SMD

FIXED IND 33UH 30A 2.4 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 907911-7443643300 7443643300
Product Name Fixed Inductors - 7443643300 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite; Manganese Zinc Ferrite (MnZn)
Inductance Range 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
10A 9.5mH 1.77uF Inductor and Choke - 166-10ET1 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 9500 microH
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3-143-903-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers