Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 7443642200

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327599-7443642200 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Tray Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 1.122" L x 0.768" W (28.50mm x 19.50mm) Inductance: 22 µH Height - Seated (Max): 0.728" (18.50mm) Standard Package: 20 Mounting: Surface Mount Tolerance: ±15% Material - Core: Manganese Zinc Ferrite (MnZn) Frequency - Self Resonant: 9MHz DC Resistance (DCR): 2.4mOhm Supplier Device Package: 2818 Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): 30 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-5628 Current - Saturation (Isat): 18A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327599-7443642200 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Tray Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 1.122" L x 0.768" W (28.50mm x 19.50mm) Inductance: 22 µH Height - Seated (Max): 0.728" (18.50mm) Standard Package: 20 Mounting: Surface Mount Tolerance: ±15% Material - Core: Manganese Zinc Ferrite (MnZn) Frequency - Self Resonant: 9MHz DC Resistance (DCR): 2.4mOhm Supplier Device Package: 2818 Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): 30 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-5628 Current - Saturation (Isat): 18A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327599-7443642200 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327599-7443642200
Inductors, Coils, Chokes - Fixed Inductors 1327599-7443642200
Manufacturer: Würth Elektronik Win Source Part Number: 1327599-7443642200 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Tray Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 1.122" L x 0.768" W (28.50mm x 19.50mm) Inductance: 22 µH Height - Seated (Max): 0.728" (18.50mm) Standard Package: 20 Mounting: Surface Mount Tolerance: ±15% Material - Core: Manganese Zinc Ferrite (MnZn) Frequency - Self Resonant: 9MHz DC Resistance (DCR): 2.4mOhm Supplier Device Package: 2818 Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): 30 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-5628 Current - Saturation (Isat): 18A RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1327599-7443642200
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Tray
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 1.122" L x 0.768" W (28.50mm x 19.50mm)
Inductance: 22 µH
Height - Seated (Max): 0.728" (18.50mm)
Standard Package: 20
Mounting: Surface Mount
Tolerance: ±15%
Material - Core: Manganese Zinc Ferrite (MnZn)
Frequency - Self Resonant: 9MHz
DC Resistance (DCR): 2.4mOhm
Supplier Device Package: 2818
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-5628
Current - Saturation (Isat): 18A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 7443642200 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
7443642200
Fixed Inductors 7443642200
FIXED IND 22UH 30A 2.4 MOHM SMD

FIXED IND 22UH 30A 2.4 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1327599-7443642200 7443642200
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Manganese Zinc Ferrite (MnZn)
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Fixed Inductors - 1712-3627453226330KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
1.5A 450mOhm Inductor and Choke - 71-DFSG-20-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
3 suppliers