Wurth Electronics ICS, Inc. Fixed Inductors - 7443641500 7443641500

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907910-7443641500 Series: WE-HCF Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 2.4mOhm Nonstandard Package: Tray Package: Nonstandard Mounting: Surface Mount Categories: Inductors Case / Package: 2818 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907910-7443641500 Series: WE-HCF Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 2.4mOhm Nonstandard Package: Tray Package: Nonstandard Mounting: Surface Mount Categories: Inductors Case / Package: 2818 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7443641500
907910-7443641500
Fixed Inductors - 7443641500 907910-7443641500
Manufacturer: Wurth Electronics Inc Win Source Part Number: 907910-7443641500 Series: WE-HCF Operating Temperature Range: -40°C ~ 125°C Features: Shielded Wirewound Inductor 2.4mOhm Nonstandard Package: Tray Package: Nonstandard Mounting: Surface Mount Categories: Inductors Case / Package: 2818 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 907910-7443641500
Series: WE-HCF
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded Wirewound Inductor 2.4mOhm Nonstandard
Package: Tray
Package: Nonstandard
Mounting: Surface Mount
Categories: Inductors
Case / Package: 2818
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 907910-7443641500
Product Name Fixed Inductors - 7443641500
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0201DS-11NXJLW - 963732-0201DS-11NXJLW - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Power Inductors - 1-2176788-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 100 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-A22A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details