Wurth Electronics ICS, Inc. Fixed Inductors - 74436410220 74436410220

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857378-74436410220 Series: WE-HCF Features: 2.2 µH Inductor 36 A Package: Tray Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857378-74436410220 Series: WE-HCF Features: 2.2 µH Inductor 36 A Package: Tray Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74436410220
857378-74436410220
Fixed Inductors - 74436410220 857378-74436410220
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857378-74436410220 Series: WE-HCF Features: 2.2 µH Inductor 36 A Package: Tray Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857378-74436410220
Series: WE-HCF
Features: 2.2 µH Inductor 36 A
Package: Tray
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857378-74436410220
Product Name Fixed Inductors - 74436410220
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 1 ohms
View Details
2 suppliers
Leaded Inductors - 1911119P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.3500 ohms
Rated DC Current 1100 milliamps
Lead Style Axial
View Details