Wurth Electronics ICS, Inc. Fixed Inductors - 74435584700 74435584700

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129980-74435584700 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 47μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 12A Frequency - Self Resonant: 6.1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 19.2mOhm Supplier Device Package: 2212 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.488" (12.40mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.886" L x 0.866" W (22.50mm x 22.00mm) Current Rating (Amps): 9A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129980-74435584700 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 47μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 12A Frequency - Self Resonant: 6.1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 19.2mOhm Supplier Device Package: 2212 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.488" (12.40mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.886" L x 0.866" W (22.50mm x 22.00mm) Current Rating (Amps): 9A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74435584700
1129980-74435584700
Fixed Inductors - 74435584700 1129980-74435584700
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129980-74435584700 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 47μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 12A Frequency - Self Resonant: 6.1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 19.2mOhm Supplier Device Package: 2212 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.488" (12.40mm) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.886" L x 0.866" W (22.50mm x 22.00mm) Current Rating (Amps): 9A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129980-74435584700
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 47μH
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Manganese Zinc Ferrite (MnZn)
Current - Saturation: 12A
Frequency - Self Resonant: 6.1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 19.2mOhm
Supplier Device Package: 2212
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.488" (12.40mm)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.886" L x 0.866" W (22.50mm x 22.00mm)
Current Rating (Amps): 9A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 74435584700 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74435584700
Fixed Inductors 74435584700
FIXED IND 47UH 9A 19.2 MOHM SMD

FIXED IND 47UH 9A 19.2 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1129980-74435584700 74435584700
Product Name Fixed Inductors - 74435584700 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Manganese Zinc Ferrite (MnZn)
Application RF Choke
Inductance Range 47 microH 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402FL (1005) Series Wirewound Ferrite Beads - 0402FL-200 0402FL-200XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
High Frequency & RF Inductors - 2-1879023-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.3900 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details