Wurth Electronics ICS, Inc. Fixed Inductors - 74435581200 74435581200

Description
Manufacturer: Würth Elektronik Win Source Part Number: 810688-74435581200 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 12μH Tolerance: ±20% Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 25A Frequency - Self Resonant: 13MHz DC Resistance (DCR): 4.3mOhm Supplier Device Package: 2212 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.886" L x 0.866" W (22.50mm x 22.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.488" (12.40mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 120 MSL Level: 1 (Unlimited) Current Rating (Amps): 19A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 810688-74435581200 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 12μH Tolerance: ±20% Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 25A Frequency - Self Resonant: 13MHz DC Resistance (DCR): 4.3mOhm Supplier Device Package: 2212 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.886" L x 0.866" W (22.50mm x 22.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.488" (12.40mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 120 MSL Level: 1 (Unlimited) Current Rating (Amps): 19A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 74435581200
810688-74435581200
Fixed Inductors - 74435581200 810688-74435581200
Manufacturer: Würth Elektronik Win Source Part Number: 810688-74435581200 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 12μH Tolerance: ±20% Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 25A Frequency - Self Resonant: 13MHz DC Resistance (DCR): 4.3mOhm Supplier Device Package: 2212 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.886" L x 0.866" W (22.50mm x 22.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.488" (12.40mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 120 MSL Level: 1 (Unlimited) Current Rating (Amps): 19A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 810688-74435581200
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 12μH
Tolerance: ±20%
Material - Core: Manganese Zinc Ferrite (MnZn)
Current - Saturation: 25A
Frequency - Self Resonant: 13MHz
DC Resistance (DCR): 4.3mOhm
Supplier Device Package: 2212
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.886" L x 0.866" W (22.50mm x 22.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.488" (12.40mm)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 120
MSL Level: 1 (Unlimited)
Current Rating (Amps): 19A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 74435581200 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
74435581200
Fixed Inductors 74435581200
FIXED IND 12UH 19A 4.3 MOHM SMD

FIXED IND 12UH 19A 4.3 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 810688-74435581200 74435581200
Product Name Fixed Inductors - 74435581200 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Manganese Zinc Ferrite (MnZn)
Inductance Range 12 microH 12 microH
DCR 0.0043 ohms 0.0043 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1911226P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 420 ohms
Rated DC Current 20 milliamps
Lead Style Axial
View Details
Fixed Inductors - 1674-CL0805-J104JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details