Wurth Electronics ICS, Inc. Fixed Inductors - 7443557760 7443557760

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857373-7443557760 Series: WE-HCI Features: 7.6 µH Inductor 20 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 150 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3801-6, 732-3801-2, 732-3801-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857373-7443557760 Series: WE-HCI Features: 7.6 µH Inductor 20 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 150 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3801-6, 732-3801-2, 732-3801-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7443557760
857373-7443557760
Fixed Inductors - 7443557760 857373-7443557760
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857373-7443557760 Series: WE-HCI Features: 7.6 µH Inductor 20 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 150 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3801-6, 732-3801-2, 732-3801-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857373-7443557760
Series: WE-HCI
Features: 7.6 µH Inductor 20 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 150
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-3801-6, 732-3801-2, 732-3801-1

Buy Now Datasheet
Fixed Inductors - 7443557760 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
7443557760
Fixed Inductors 7443557760
FIXED IND 7.6UH 20A 3.75MOHM SMD

FIXED IND 7.6UH 20A 3.75MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 857373-7443557760 7443557760
Product Name Fixed Inductors - 7443557760 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Drum Core, Wirewound
Core Material Metal Composite
Inductance Range 7.6 microH
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-1N3 016008C-1N3XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567647P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0680 microH
DCR 1.4 ohms
View Details