Wurth Electronics ICS, Inc. Hard To Find - 74435572200 74435572200

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129975-74435572200 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 22μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Current - Saturation: 11A Frequency - Self Resonant: 10.5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 14.6mOhm Supplier Device Package: 1890 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.362" (9.20mm) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.720" L x 0.717" W (18.30mm x 18.20mm) Current Rating (Amps): 11A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129975-74435572200 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 22μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Current - Saturation: 11A Frequency - Self Resonant: 10.5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 14.6mOhm Supplier Device Package: 1890 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.362" (9.20mm) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.720" L x 0.717" W (18.30mm x 18.20mm) Current Rating (Amps): 11A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 74435572200
1129975-74435572200
Hard To Find - 74435572200 1129975-74435572200
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129975-74435572200 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 22μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Current - Saturation: 11A Frequency - Self Resonant: 10.5MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 14.6mOhm Supplier Device Package: 1890 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.362" (9.20mm) Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.720" L x 0.717" W (18.30mm x 18.20mm) Current Rating (Amps): 11A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129975-74435572200
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 22μH
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Current - Saturation: 11A
Frequency - Self Resonant: 10.5MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 14.6mOhm
Supplier Device Package: 1890
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.362" (9.20mm)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.720" L x 0.717" W (18.30mm x 18.20mm)
Current Rating (Amps): 11A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129975-74435572200
Product Name Hard To Find - 74435572200
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Application RF Choke
Inductance Range 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2153JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details