Wurth Electronics ICS, Inc. Fixed Inductors - 7443552430 7443552430

Description
Manufacturer: Würth Elektronik Win Source Part Number: 807485-7443552430 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 4.3μH Tolerance: ±20% Current - Saturation: 8A Frequency - Self Resonant: 33MHz DC Resistance (DCR): 14.1mOhm Supplier Device Package: 1040 Temperature Range - Operating: -40°C ~ 155°C Dimension: 0.413" L x 0.402" W (10.50mm x 10.20mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.165" (4.20mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Current Rating (Amps): 8A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 807485-7443552430 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 4.3μH Tolerance: ±20% Current - Saturation: 8A Frequency - Self Resonant: 33MHz DC Resistance (DCR): 14.1mOhm Supplier Device Package: 1040 Temperature Range - Operating: -40°C ~ 155°C Dimension: 0.413" L x 0.402" W (10.50mm x 10.20mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.165" (4.20mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Current Rating (Amps): 8A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7443552430
807485-7443552430
Fixed Inductors - 7443552430 807485-7443552430
Manufacturer: Würth Elektronik Win Source Part Number: 807485-7443552430 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 4.3μH Tolerance: ±20% Current - Saturation: 8A Frequency - Self Resonant: 33MHz DC Resistance (DCR): 14.1mOhm Supplier Device Package: 1040 Temperature Range - Operating: -40°C ~ 155°C Dimension: 0.413" L x 0.402" W (10.50mm x 10.20mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.165" (4.20mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Current Rating (Amps): 8A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 807485-7443552430
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 4.3μH
Tolerance: ±20%
Current - Saturation: 8A
Frequency - Self Resonant: 33MHz
DC Resistance (DCR): 14.1mOhm
Supplier Device Package: 1040
Temperature Range - Operating: -40°C ~ 155°C
Dimension: 0.413" L x 0.402" W (10.50mm x 10.20mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.165" (4.20mm)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 807485-7443552430
Product Name Fixed Inductors - 7443552430
Operating Temperature -40 to 155 C (-40 to 311 F)
Technology Wirewound
Inductance Range 4.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-5N3 016008C-5N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2176637-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5699-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details