Wurth Electronics ICS, Inc. Fixed Inductors - 7443551920 7443551920

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129967-7443551920 Packaging: Cut Tape (CT) Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 9.2μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 10.5A Frequency - Self Resonant: 26MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 7.8mOhm Supplier Device Package: 1365 Temperature Range - Operating: -40°C ~ 155°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.256" (6.50mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm) Current Rating (Amps): 12A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129967-7443551920 Packaging: Cut Tape (CT) Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 9.2μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 10.5A Frequency - Self Resonant: 26MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 7.8mOhm Supplier Device Package: 1365 Temperature Range - Operating: -40°C ~ 155°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.256" (6.50mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm) Current Rating (Amps): 12A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7443551920
1129967-7443551920
Fixed Inductors - 7443551920 1129967-7443551920
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129967-7443551920 Packaging: Cut Tape (CT) Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 9.2μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 10.5A Frequency - Self Resonant: 26MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 7.8mOhm Supplier Device Package: 1365 Temperature Range - Operating: -40°C ~ 155°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.256" (6.50mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm) Current Rating (Amps): 12A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129967-7443551920
Packaging: Cut Tape (CT)
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 9.2μH
Tolerance: ±20%
Ratings: AEC-Q200
Current - Saturation: 10.5A
Frequency - Self Resonant: 26MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 7.8mOhm
Supplier Device Package: 1365
Temperature Range - Operating: -40°C ~ 155°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.256" (6.50mm)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm)
Current Rating (Amps): 12A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 7443551920 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
7443551920
Fixed Inductors 7443551920
FIXED IND 9.2UH 12A 7.8 MOHM SMD

FIXED IND 9.2UH 12A 7.8 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1129967-7443551920 7443551920
Product Name Fixed Inductors - 7443551920 Fixed Inductors
Operating Temperature -40 to 155 C (-40 to 311 F) -40 to 155 C (-40 to 311 F)
Technology Wirewound Wirewound; Wirewound
Application RF Choke
Inductance Range 9.2 microH 9.2 microH
DCR 0.0078 ohms 0.0078 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 3-2176086-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0220 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Surface Mount Inductors - 1910346 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-421 0402DF-421XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details