Wurth Electronics ICS, Inc. Fixed Inductors - 7443551131 7443551131

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129964-7443551131 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 13μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 9A Frequency - Self Resonant: 14MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 11.2mOhm Supplier Device Package: 1365 Temperature Range - Operating: -40°C ~ 155°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.256" (6.50mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm) Current Rating (Amps): 10A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129964-7443551131 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 13μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 9A Frequency - Self Resonant: 14MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 11.2mOhm Supplier Device Package: 1365 Temperature Range - Operating: -40°C ~ 155°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.256" (6.50mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm) Current Rating (Amps): 10A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7443551131
1129964-7443551131
Fixed Inductors - 7443551131 1129964-7443551131
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129964-7443551131 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 13μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 9A Frequency - Self Resonant: 14MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 11.2mOhm Supplier Device Package: 1365 Temperature Range - Operating: -40°C ~ 155°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.256" (6.50mm) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm) Current Rating (Amps): 10A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129964-7443551131
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 13μH
Tolerance: ±20%
Ratings: AEC-Q200
Current - Saturation: 9A
Frequency - Self Resonant: 14MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 11.2mOhm
Supplier Device Package: 1365
Temperature Range - Operating: -40°C ~ 155°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.256" (6.50mm)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm)
Current Rating (Amps): 10A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129964-7443551131
Product Name Fixed Inductors - 7443551131
Operating Temperature -40 to 155 C (-40 to 311 F)
Technology Wirewound
Application RF Choke
Inductance Range 13 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N2 0402DC-4N2XJRW , 0402DC-4N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 2-2176075-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0026 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5743-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers